Vishay Precision Group Rcwpm-2010 47.5 1% K M55342K08B47D5S Rsl Vishay M55342K08B47D5SUL

Description
RCWPM-2010 47.5 1% K M55342K08B47D5S RSL
Description
RCWPM-2010 47.5 1% K M55342K08B47D5S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 47.5 1% K M55342K08B47D5S Rsl Vishay - 21P6776 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 47.5 1% K M55342K08B47D5S Rsl Vishay
21P6776
Rcwpm-2010 47.5 1% K M55342K08B47D5S Rsl Vishay 21P6776
RCWPM-2010 47.5 1% K M55342K08B47D5S RSL

RCWPM-2010 47.5 1% K M55342K08B47D5S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6776
Product Name Rcwpm-2010 47.5 1% K M55342K08B47D5S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details