Vishay Intertechnology, Inc. Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray M55342K08B475DPWB

Description
Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray - M55342K08B475DPWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray
M55342K08B475DPWB
Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray M55342K08B475DPWB
Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray

Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B475DPWB
Product Name Res Thin Film 2010 475 Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers