Vishay Intertechnology, Inc. RES 475 OHM 0.8W 0.1% 2010 M55342K08B475ARWS

Description
RES 475ohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 475ohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 0.8W 0.1% 2010 - M55342K08B475ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 0.8W 0.1% 2010
M55342K08B475ARWS
RES 475 OHM 0.8W 0.1% 2010 M55342K08B475ARWS
RES 475ohm 0.8W 0.1% 2010

RES 475ohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B475ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B475ARWS-ND
Chip Resistor - Surface Mount 764-M55342K08B475ARWS-ND
475 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

475 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B475ARWS 764-M55342K08B475ARWS-ND
Product Name RES 475 OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details