Vishay Precision Group Rcwpm-2010 3.3K 5% K M55342K08B3K30S Tsl Vishay M55342K08B3K30SWL

Description
RCWPM-2010 3.3K 5% K M55342K08B3K30S TSL
Description
RCWPM-2010 3.3K 5% K M55342K08B3K30S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 3.3K 5% K M55342K08B3K30S Tsl Vishay - 21P6219 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 3.3K 5% K M55342K08B3K30S Tsl Vishay
21P6219
Rcwpm-2010 3.3K 5% K M55342K08B3K30S Tsl Vishay 21P6219
RCWPM-2010 3.3K 5% K M55342K08B3K30S TSL

RCWPM-2010 3.3K 5% K M55342K08B3K30S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6219
Product Name Rcwpm-2010 3.3K 5% K M55342K08B3K30S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details