Vishay Intertechnology, Inc. RES 3.6K OHM 0.8W 2% 2010 M55342K08B3H60RWSV

Description
RES 3.6Kohm 0.8W 2% 2010
Request a Quote Datasheet
Description
RES 3.6Kohm 0.8W 2% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 0.8W 2% 2010 - M55342K08B3H60RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 0.8W 2% 2010
M55342K08B3H60RWSV
RES 3.6K OHM 0.8W 2% 2010 M55342K08B3H60RWSV
RES 3.6Kohm 0.8W 2% 2010

RES 3.6Kohm 0.8W 2% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B3H60RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B3H60RWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B3H60RWSV-ND
3.6 kOhms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

3.6 kOhms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B3H60RWSV 764-M55342K08B3H60RWSV-ND
Product Name RES 3.6K OHM 0.8W 2% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details