Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K08B348ARWS

Description
348 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K08B348ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B348ARWS-ND
Chip Resistor - Surface Mount 764-M55342K08B348ARWS-ND
348 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

348 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD,2010,.8W,348,.1%,100PPM,R FAIL RATE,WAFFLE - M55342K08B348ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,2010,.8W,348,.1%,100PPM,R FAIL RATE,WAFFLE
M55342K08B348ARWS
SMD,2010,.8W,348,.1%,100PPM,R FAIL RATE,WAFFLE M55342K08B348ARWS
SMD,2010,.8W,348,.1% ,100PPM,R FAIL RATE,WAFFLE

SMD,2010,.8W,348,.1%,100PPM,R FAIL RATE,WAFFLE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K08B348ARWS-ND M55342K08B348ARWS
Product Name Chip Resistor - Surface Mount SMD,2010,.8W,348,.1%,100PPM,R FAIL RATE,WAFFLE
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details