Vishay Intertechnology, Inc. Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B330HRS3

Description
Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B330HRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B330HRS3
Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B330HRS3
Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B330HRS3
Product Name Res Thin Film 2010 330K Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers