Vishay Precision Group Rcwpm-2010 2K 1% K M55342K08B2E00M Rsl Vishay M55342K08B2E00MUL

Description
RCWPM-2010 2K 1% K M55342K08B2E00M RSL
Description
RCWPM-2010 2K 1% K M55342K08B2E00M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 2K 1% K M55342K08B2E00M Rsl Vishay - 21P5606 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 2K 1% K M55342K08B2E00M Rsl Vishay
21P5606
Rcwpm-2010 2K 1% K M55342K08B2E00M Rsl Vishay 21P5606
RCWPM-2010 2K 1% K M55342K08B2E00M RSL

RCWPM-2010 2K 1% K M55342K08B2E00M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5606
Product Name Rcwpm-2010 2K 1% K M55342K08B2E00M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details