Vishay Precision Group Rcwpm-2010 255K 1% K M55342K08B255Es Rsl Vishay M55342K08B255ESUL

Description
RCWPM-2010 255K 1% K M55342K08B255ES RSL
Description
RCWPM-2010 255K 1% K M55342K08B255ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 255K 1% K M55342K08B255Es Rsl Vishay - 21P6014 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 255K 1% K M55342K08B255Es Rsl Vishay
21P6014
Rcwpm-2010 255K 1% K M55342K08B255Es Rsl Vishay 21P6014
RCWPM-2010 255K 1% K M55342K08B255ES RSL

RCWPM-2010 255K 1% K M55342K08B255ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6014
Product Name Rcwpm-2010 255K 1% K M55342K08B255Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details