Vishay Precision Group Rcwpm-2010 24.3K 1% K M55342K08B24E3P Rs Vishay M55342K08B24E3PUL

Description
RCWPM-2010 24.3K 1% K M55342K08B24E3P RS
Description
RCWPM-2010 24.3K 1% K M55342K08B24E3P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 24.3K 1% K M55342K08B24E3P Rs Vishay - 21P5944 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 24.3K 1% K M55342K08B24E3P Rs Vishay
21P5944
Rcwpm-2010 24.3K 1% K M55342K08B24E3P Rs Vishay 21P5944
RCWPM-2010 24.3K 1% K M55342K08B24E3P RS

RCWPM-2010 24.3K 1% K M55342K08B24E3P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5944
Product Name Rcwpm-2010 24.3K 1% K M55342K08B24E3P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details