Vishay Precision Group Rcwpm-2010 243K 1% K M55342K08B243Er Tsl Vishay M55342K08B243ERWL

Description
RCWPM-2010 243K 1% K M55342K08B243ER TSL
Description
RCWPM-2010 243K 1% K M55342K08B243ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 243K 1% K M55342K08B243Er Tsl Vishay - 21P5989 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 243K 1% K M55342K08B243Er Tsl Vishay
21P5989
Rcwpm-2010 243K 1% K M55342K08B243Er Tsl Vishay 21P5989
RCWPM-2010 243K 1% K M55342K08B243ER TSL

RCWPM-2010 243K 1% K M55342K08B243ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5989
Product Name Rcwpm-2010 243K 1% K M55342K08B243Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details