Vishay Intertechnology, Inc. RES 1.5M OHM 0.8W 1% 2010 M55342K08B1F50RWSV

Description
RES 1.5Mohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 1.5Mohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 0.8W 1% 2010 - M55342K08B1F50RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 0.8W 1% 2010
M55342K08B1F50RWSV
RES 1.5M OHM 0.8W 1% 2010 M55342K08B1F50RWSV
RES 1.5Mohm 0.8W 1% 2010

RES 1.5Mohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B1F50RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B1F50RWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B1F50RWSV-ND
1.5 MOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

1.5 MOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B1F50RWSV 764-M55342K08B1F50RWSV-ND
Product Name RES 1.5M OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers