Vishay Intertechnology, Inc. RES 1.5K OHM 0.8W 1% 2010 M55342K08B1E50RWSV

Description
RES 1.5Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 1.5Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 0.8W 1% 2010 - M55342K08B1E50RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 0.8W 1% 2010
M55342K08B1E50RWSV
RES 1.5K OHM 0.8W 1% 2010 M55342K08B1E50RWSV
RES 1.5Kohm 0.8W 1% 2010

RES 1.5Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B1E50RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B1E50RWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B1E50RWSV-ND
1.5 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B1E50RWSV 764-M55342K08B1E50RWSV-ND
Product Name RES 1.5K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details