VISHAY INTERTECHNOLOGY, INC.
M55342K08B1E50PTSV -- RES 1.5K OHM 0.8W 1% 2010
Vishay Intertechnology, Inc.
RES 1.5K OHM 0.8W 1% 2010
M55342K08B1E50PTSV
Description
RES 1.5Kohm 0.8W 1% 2010
Request a Quote
Email Supplier
Description
RES 1.5Kohm 0.8W 1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342K08B1E50PTSV |
|
Product Name
|
RES 1.5K OHM 0.8W 1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details