Vishay Precision Group Rcwpm-2010 1.21K 1% K M55342K08B1E21R Rs Vishay M55342K08B1E21RUL

Description
RCWPM-2010 1.21K 1% K M55342K08B1E21R RS
Description
RCWPM-2010 1.21K 1% K M55342K08B1E21R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 1.21K 1% K M55342K08B1E21R Rs Vishay - 21P4836 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 1.21K 1% K M55342K08B1E21R Rs Vishay
21P4836
Rcwpm-2010 1.21K 1% K M55342K08B1E21R Rs Vishay 21P4836
RCWPM-2010 1.21K 1% K M55342K08B1E21R RS

RCWPM-2010 1.21K 1% K M55342K08B1E21R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4836
Product Name Rcwpm-2010 1.21K 1% K M55342K08B1E21R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers