Vishay Intertechnology, Inc. Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R M55342K08B1E21MS6

Description
Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R - M55342K08B1E21MS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
M55342K08B1E21MS6
Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R M55342K08B1E21MS6
Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B1E21MS6
Product Name Res Thick Film 2010 1.21K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details