Vishay Intertechnology, Inc. Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B1E00RWB

Description
Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K08B1E00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K08B1E00RWB
Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B1E00RWB
Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K08B1E00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B1E00RWB-ND
Chip Resistor - Surface Mount 541-M55342K08B1E00RWB-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B1E00RWB 541-M55342K08B1E00RWB-ND
Product Name Res Thin Film 2010 1K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details