Vishay Intertechnology, Inc. Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B15E0RS3

Description
Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B15E0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B15E0RS3
Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B15E0RS3
Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B15E0RS3
Product Name Res Thin Film 2010 15K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers