Vishay Precision Group Rcwpm-2010 118 1% K M55342K08B118Dr Tsl Vishay M55342K08B118DRWL

Description
RCWPM-2010 118 1% K M55342K08B118DR TSL
Description
RCWPM-2010 118 1% K M55342K08B118DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 118 1% K M55342K08B118Dr Tsl Vishay - 21P5181 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 118 1% K M55342K08B118Dr Tsl Vishay
21P5181
Rcwpm-2010 118 1% K M55342K08B118Dr Tsl Vishay 21P5181
RCWPM-2010 118 1% K M55342K08B118DR TSL

RCWPM-2010 118 1% K M55342K08B118DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P5181
Product Name Rcwpm-2010 118 1% K M55342K08B118Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details