Vishay Precision Group Rcwpm-575 931K 1% K M55342K06B931Er Tsl Vishay M55342K06B931ERWL

Description
RCWPM-575 931K 1% K M55342K06B931ER TSL
Description
RCWPM-575 931K 1% K M55342K06B931ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 931K 1% K M55342K06B931Er Tsl Vishay - 21P4769 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 931K 1% K M55342K06B931Er Tsl Vishay
21P4769
Rcwpm-575 931K 1% K M55342K06B931Er Tsl Vishay 21P4769
RCWPM-575 931K 1% K M55342K06B931ER TSL

RCWPM-575 931K 1% K M55342K06B931ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4769
Product Name Rcwpm-575 931K 1% K M55342K06B931Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details