Vishay Intertechnology, Inc. RES 8.45K OHM 0.15W 0.1% 0805 M55342K06B8B45RWS

Description
RES 8.45Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 8.45Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 0.15W 0.1% 0805 - M55342K06B8B45RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 0.15W 0.1% 0805
M55342K06B8B45RWS
RES 8.45K OHM 0.15W 0.1% 0805 M55342K06B8B45RWS
RES 8.45Kohm 0.15W 0.1% 0805

RES 8.45Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B8B45RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B8B45RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B8B45RWS-ND
8.45 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

8.45 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B8B45RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B8B45RWS
Chip Resistor - Surface Mount M55342K06B8B45RWS
RES SMD 8.45KOHM 0.1% 0.15W 0805

RES SMD 8.45KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B8B45RWS 764-M55342K06B8B45RWS-ND M55342K06B8B45RWS
Product Name RES 8.45K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 8450 ohms 8450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details