Vishay Precision Group Rcwpm-575 84.5 1% K M55342K06B84D5R Tsl Vishay M55342K06B84D5RWL

Description
RCWPM-575 84.5 1% K M55342K06B84D5R TSL
Description
RCWPM-575 84.5 1% K M55342K06B84D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 84.5 1% K M55342K06B84D5R Tsl Vishay - 21P4645 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 84.5 1% K M55342K06B84D5R Tsl Vishay
21P4645
Rcwpm-575 84.5 1% K M55342K06B84D5R Tsl Vishay 21P4645
RCWPM-575 84.5 1% K M55342K06B84D5R TSL

RCWPM-575 84.5 1% K M55342K06B84D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4645
Product Name Rcwpm-575 84.5 1% K M55342K06B84D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details