Vishay Intertechnology, Inc. Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B7E15PS2

Description
Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R - M55342K06B7E15PS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
M55342K06B7E15PS2
Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R M55342K06B7E15PS2
Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B7E15PS2
Product Name Res Thin Film 0705 7.15K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details