Vishay Intertechnology, Inc. SMD,705,1/10W,7.50K,.1%,100PPM,R/.01%,WAFFLE M55342K06B7B50RWS

Description
SMD,705,1/10W,7.50K, .1%,100PPM,R/.01%,WA FFLE
Request a Quote Datasheet
Description
SMD,705,1/10W,7.50K, .1%,100PPM,R/.01%,WA FFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,7.50K,.1%,100PPM,R/.01%,WAFFLE - M55342K06B7B50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,7.50K,.1%,100PPM,R/.01%,WAFFLE
M55342K06B7B50RWS
SMD,705,1/10W,7.50K,.1%,100PPM,R/.01%,WAFFLE M55342K06B7B50RWS
SMD,705,1/10W,7.50K, .1%,100PPM,R/.01%,WA FFLE

SMD,705,1/10W,7.50K,.1%,100PPM,R/.01%,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B7B50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B7B50RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B7B50RWS-ND
7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

7.5 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B7B50RWS 764-M55342K06B7B50RWS-ND
Product Name SMD,705,1/10W,7.50K,.1%,100PPM,R/.01%,WAFFLE Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details