Vishay Intertechnology, Inc. RES 7.41K OHM 0.15W 0.1% 0805 M55342K06B7B41RT5

Description
RES 7.41Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 7.41Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.41K OHM 0.15W 0.1% 0805 - M55342K06B7B41RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.41K OHM 0.15W 0.1% 0805
M55342K06B7B41RT5
RES 7.41K OHM 0.15W 0.1% 0805 M55342K06B7B41RT5
RES 7.41Kohm 0.15W 0.1% 0805

RES 7.41Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B7B41RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B7B41RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B7B41RT5TR-ND
7.41 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

7.41 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B7B41RT5 764-M55342K06B7B41RT5TR-ND
Product Name RES 7.41K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 7410 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers