RES SMD 76.8K OHM 1% 0.15W 0705
Res Thin Film 0705 76.8K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K06B76E8RS2-ND | M55342K06B76E8RS2 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0705 76.8K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |