Vishay Intertechnology, Inc. Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B75D0RT1

Description
Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B75D0RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B75D0RT1
Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B75D0RT1
Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B75D0RT1
Product Name Res Thin Film 0705 75 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details