Vishay Intertechnology, Inc. RES 723 OHM 0.15W 0.1% 0805 M55342K06B723ARWS

Description
RES 723ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 723ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 723 OHM 0.15W 0.1% 0805 - M55342K06B723ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723 OHM 0.15W 0.1% 0805
M55342K06B723ARWS
RES 723 OHM 0.15W 0.1% 0805 M55342K06B723ARWS
RES 723ohm 0.15W 0.1% 0805

RES 723ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B723ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B723ARWS-ND
Chip Resistor - Surface Mount 764-M55342K06B723ARWS-ND
723 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

723 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B723ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B723ARWS
Chip Resistor - Surface Mount M55342K06B723ARWS
RES SMD 723 OHM 0.1% 0.15W 0705

RES SMD 723 OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B723ARWS 764-M55342K06B723ARWS-ND M55342K06B723ARWS
Product Name RES 723 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 723 ohms 723 ohms 723 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details