Vishay Intertechnology, Inc. RES 71.5 OHM 0.15W 0.1% 0805 M55342K06B71A5RTS

Description
RES 71.5ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 71.5ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 0.15W 0.1% 0805 - M55342K06B71A5RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 0.15W 0.1% 0805
M55342K06B71A5RTS
RES 71.5 OHM 0.15W 0.1% 0805 M55342K06B71A5RTS
RES 71.5ohm 0.15W 0.1% 0805

RES 71.5ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B71A5RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B71A5RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B71A5RTSTR-ND
71.5 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

71.5 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B71A5RTS 764-M55342K06B71A5RTSTR-ND
Product Name RES 71.5 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details