Vishay Precision Group Chip Resistor - Surface Mount - M55342K06B68E1SWL M55342K06B68E1SWL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074131-M55342K06B68 E1SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074131-M55342K06B68 E1SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K06B68E1SWL - 1074131-M55342K06B68E1SWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K06B68E1SWL
1074131-M55342K06B68E1SWL
Chip Resistor - Surface Mount - M55342K06B68E1SWL 1074131-M55342K06B68E1SWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074131-M55342K06B68 E1SWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074131-M55342K06B68E1SWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
SMD 0.15W Resistor - 52-M55342K06B68E1SWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W Resistor
52-M55342K06B68E1SWL
SMD 0.15W Resistor 52-M55342K06B68E1SWL
Res Thick Film 0705 68.1K Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B68E1SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B68E1SWL can be used for catalog matching and distributor lookup.

Res Thick Film 0705 68.1K Ohm 1% 0.15W ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: M55342K06B68E1SWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K06B68E1SWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcwpm-575 68.1K 1% K M55342K06B68E1S Tsl Vishay - 21P4333 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 68.1K 1% K M55342K06B68E1S Tsl Vishay
21P4333
Rcwpm-575 68.1K 1% K M55342K06B68E1S Tsl Vishay 21P4333
RCWPM-575 68.1K 1% K M55342K06B68E1S TSL

RCWPM-575 68.1K 1% K M55342K06B68E1S TSL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1074131-M55342K06B68E1SWL 52-M55342K06B68E1SWL 21P4333
Product Name Chip Resistor - Surface Mount - M55342K06B68E1SWL SMD 0.15W Resistor Rcwpm-575 68.1K 1% K M55342K06B68E1S Tsl Vishay
Technology / Construction Thick Film
Mounting / Packaging 0705
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details