Vishay Intertechnology, Inc. Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack M55342K06B626APWS

Description
Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack - M55342K06B626APWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
M55342K06B626APWS
Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack M55342K06B626APWS
Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B626APWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B626APWS-ND
Chip Resistor - Surface Mount 764-M55342K06B626APWS-ND
626 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

626 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B626APWS 764-M55342K06B626APWS-ND
Product Name Res Thin Film 0705 626 Ohm 0.1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details