Vishay Precision Group Rcwpm-575 5.49K 1% K M55342K06B5E49S Tsl Vishay M55342K06B5E49SWL

Description
RCWPM-575 5.49K 1% K M55342K06B5E49S TSL
Description
RCWPM-575 5.49K 1% K M55342K06B5E49S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 5.49K 1% K M55342K06B5E49S Tsl Vishay - 21P3905 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 5.49K 1% K M55342K06B5E49S Tsl Vishay
21P3905
Rcwpm-575 5.49K 1% K M55342K06B5E49S Tsl Vishay 21P3905
RCWPM-575 5.49K 1% K M55342K06B5E49S TSL

RCWPM-575 5.49K 1% K M55342K06B5E49S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3905
Product Name Rcwpm-575 5.49K 1% K M55342K06B5E49S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers