Vishay Intertechnology, Inc. RES 5.62K OHM 0.15W 0.1% 0805 M55342K06B5B62RT5

Description
RES 5.62Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 5.62Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 0.15W 0.1% 0805 - M55342K06B5B62RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 0.15W 0.1% 0805
M55342K06B5B62RT5
RES 5.62K OHM 0.15W 0.1% 0805 M55342K06B5B62RT5
RES 5.62Kohm 0.15W 0.1% 0805

RES 5.62Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B5B62RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B5B62RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B5B62RT5TR-ND
5.62 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.62 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B5B62RT5 764-M55342K06B5B62RT5TR-ND
Product Name RES 5.62K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers