Vishay Intertechnology, Inc. Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K06B54E9RWB

Description
Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B54E9RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B54E9RWB
Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K06B54E9RWB
Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B54E9RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B54E9RWB-ND
Chip Resistor - Surface Mount 541-M55342K06B54E9RWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B54E9RWB 541-M55342K06B54E9RWB-ND
Product Name Res Thick Film 0705 54.9K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details