Vishay Intertechnology, Inc. Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B51B1RT0

Description
Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B51B1RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B51B1RT0
Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B51B1RT0
Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B51B1RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B51B1RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K06B51B1RT0TR-ND
51.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

51.1 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B51B1RT0 764-M55342K06B51B1RT0TR-ND
Product Name Res Thin Film 0705 51.1K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details