Vishay Precision Group Rcwpm-575 4.32K 1% K M55342K06B4E32S Tsl Vishay M55342K06B4E32SWL

Description
RCWPM-575 4.32K 1% K M55342K06B4E32S TSL
Description
RCWPM-575 4.32K 1% K M55342K06B4E32S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 4.32K 1% K M55342K06B4E32S Tsl Vishay - 21P3553 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 4.32K 1% K M55342K06B4E32S Tsl Vishay
21P3553
Rcwpm-575 4.32K 1% K M55342K06B4E32S Tsl Vishay 21P3553
RCWPM-575 4.32K 1% K M55342K06B4E32S TSL

RCWPM-575 4.32K 1% K M55342K06B4E32S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3553
Product Name Rcwpm-575 4.32K 1% K M55342K06B4E32S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details