Vishay Intertechnology, Inc. Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack M55342K06B49E9PWSV

Description
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack - M55342K06B49E9PWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack
M55342K06B49E9PWSV
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack M55342K06B49E9PWSV
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B49E9PWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B49E9PWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B49E9PWSV-ND
49.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B49E9PWSV 764-M55342K06B49E9PWSV-ND
Product Name Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦100ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers