Vishay Intertechnology, Inc. Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B49D9RS3

Description
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B49D9RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B49D9RS3
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B49D9RS3
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B49D9RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B49D9RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B49D9RS3TR-ND
49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B49D9RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B49D9RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B49D9RS3CT-ND
49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B49D9RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B49D9RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B49D9RS3DKR-ND
49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

49.9 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B49D9RS3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B49D9RS3
Chip Resistor - Surface Mount M55342K06B49D9RS3
RES SMD 49.9 OHM 1% 0.15W 0705

RES SMD 49.9 OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B49D9RS3 541-M55342K06B49D9RS3TR-ND M55342K06B49D9RS3
Product Name Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers