Vishay Intertechnology, Inc. RES 464 OHM 0.15W 0.1% 0805 M55342K06B464ART5

Description
RES 464ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 464ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 0.15W 0.1% 0805 - M55342K06B464ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 0.15W 0.1% 0805
M55342K06B464ART5
RES 464 OHM 0.15W 0.1% 0805 M55342K06B464ART5
RES 464ohm 0.15W 0.1% 0805

RES 464ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B464ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B464ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B464ART5TR-ND
464 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

464 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B464ART5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B464ART5
Chip Resistor - Surface Mount M55342K06B464ART5
RES SMD 464 OHM 0.1% 0.15W 0705

RES SMD 464 OHM 0.1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B464ART5 764-M55342K06B464ART5TR-ND M55342K06B464ART5
Product Name RES 464 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers