Vishay Intertechnology, Inc. Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B45E3TWBT

Description
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray - M55342K06B45E3TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
M55342K06B45E3TWBT
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray M55342K06B45E3TWBT
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B45E3TWBT
Product Name Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details