Vishay Intertechnology, Inc. Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K06B45E3RWB

Description
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B45E3RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B45E3RWB
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K06B45E3RWB
Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B45E3RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B45E3RWB-ND
Chip Resistor - Surface Mount 541-M55342K06B45E3RWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B45E3RWB 541-M55342K06B45E3RWB-ND
Product Name Res Thick Film 0705 45.3K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers