Vishay Intertechnology, Inc. Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K06B43E2RS2

Description
Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B43E2RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B43E2RS2
Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R M55342K06B43E2RS2
Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B43E2RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B43E2RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B43E2RS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B43E2RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B43E2RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B43E2RS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B43E2RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B43E2RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B43E2RS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B43E2RS2 541-M55342K06B43E2RS2DKR-ND
Product Name Res Thick Film 0705 43.2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details