Vishay Precision Group Rcwpm-575 432K 1% K M55342K06B432Es Rsl Vishay M55342K06B432ESUL

Description
RCWPM-575 432K 1% K M55342K06B432ES RSL
Description
RCWPM-575 432K 1% K M55342K06B432ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 432K 1% K M55342K06B432Es Rsl Vishay - 21P3708 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 432K 1% K M55342K06B432Es Rsl Vishay
21P3708
Rcwpm-575 432K 1% K M55342K06B432Es Rsl Vishay 21P3708
RCWPM-575 432K 1% K M55342K06B432ES RSL

RCWPM-575 432K 1% K M55342K06B432ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3708
Product Name Rcwpm-575 432K 1% K M55342K06B432Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details