Vishay Precision Group Rcwpm-575 412K 1% K M55342K06B412Er Rsl Vishay M55342K06B412ERUL

Description
RCWPM-575 412K 1% K M55342K06B412ER RSL
Description
RCWPM-575 412K 1% K M55342K06B412ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 412K 1% K M55342K06B412Er Rsl Vishay - 21P3646 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 412K 1% K M55342K06B412Er Rsl Vishay
21P3646
Rcwpm-575 412K 1% K M55342K06B412Er Rsl Vishay 21P3646
RCWPM-575 412K 1% K M55342K06B412ER RSL

RCWPM-575 412K 1% K M55342K06B412ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3646
Product Name Rcwpm-575 412K 1% K M55342K06B412Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details