Vishay Precision Group Rcwpm-575 40.2K 1% K M55342K06B40E2R Tsl Vishay M55342K06B40E2RWL

Description
RCWPM-575 40.2K 1% K M55342K06B40E2R TSL
Description
RCWPM-575 40.2K 1% K M55342K06B40E2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 40.2K 1% K M55342K06B40E2R Tsl Vishay - 21P3621 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 40.2K 1% K M55342K06B40E2R Tsl Vishay
21P3621
Rcwpm-575 40.2K 1% K M55342K06B40E2R Tsl Vishay 21P3621
RCWPM-575 40.2K 1% K M55342K06B40E2R TSL

RCWPM-575 40.2K 1% K M55342K06B40E2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3621
Product Name Rcwpm-575 40.2K 1% K M55342K06B40E2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details