Vishay Precision Group Rcwpm-575 3.3K 5% K M55342K06B3K30R Rsl Vishay M55342K06B3K30RUL

Description
RCWPM-575 3.3K 5% K M55342K06B3K30R RSL
Description
RCWPM-575 3.3K 5% K M55342K06B3K30R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 3.3K 5% K M55342K06B3K30R Rsl Vishay - 21P3175 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 3.3K 5% K M55342K06B3K30R Rsl Vishay
21P3175
Rcwpm-575 3.3K 5% K M55342K06B3K30R Rsl Vishay 21P3175
RCWPM-575 3.3K 5% K M55342K06B3K30R RSL

RCWPM-575 3.3K 5% K M55342K06B3K30R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3175
Product Name Rcwpm-575 3.3K 5% K M55342K06B3K30R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details