Vishay Intertechnology, Inc. Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B3E32RS3

Description
Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B3E32RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B3E32RS3
Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B3E32RS3
Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B3E32RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E32RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B3E32RS3TR-ND
3.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

3.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B3E32RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E32RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B3E32RS3CT-ND
3.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

3.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B3E32RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E32RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B3E32RS3DKR-ND
3.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

3.32 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B3E32RS3 541-M55342K06B3E32RS3TR-ND
Product Name Res Thin Film 0705 3.32K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details