Vishay Intertechnology, Inc. RES 3.01K OHM .15W 1% 0805 M55342K06B3E01RS3

Description
RES 3.01Kohm .15W 1% 0805
Request a Quote Datasheet
Description
RES 3.01Kohm .15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM .15W 1% 0805 - M55342K06B3E01RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM .15W 1% 0805
M55342K06B3E01RS3
RES 3.01K OHM .15W 1% 0805 M55342K06B3E01RS3
RES 3.01Kohm .15W 1% 0805

RES 3.01Kohm .15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B3E01RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E01RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B3E01RS3TR-ND
3.01 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

3.01 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B3E01RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E01RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B3E01RS3DKR-ND
3.01 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

3.01 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B3E01RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E01RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B3E01RS3CT-ND
3.01 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

3.01 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - M55342K06B3E01RS3 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
M55342K06B3E01RS3
Resistors - Chip Resistor - Surface Mount M55342K06B3E01RS3
RES SMD 3.01K OHM 1% 0.15W 0705

RES SMD 3.01K OHM 1% 0.15W 0705

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number M55342K06B3E01RS3 541-M55342K06B3E01RS3TR-ND M55342K06B3E01RS3
Product Name RES 3.01K OHM .15W 1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details