Vishay Precision Group Rcwpm-575 3.01K 1% K M55342K06B3E01P Rsl Vishay M55342K06B3E01PUL

Description
RCWPM-575 3.01K 1% K M55342K06B3E01P RSL
Description
RCWPM-575 3.01K 1% K M55342K06B3E01P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 3.01K 1% K M55342K06B3E01P Rsl Vishay - 21P3085 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 3.01K 1% K M55342K06B3E01P Rsl Vishay
21P3085
Rcwpm-575 3.01K 1% K M55342K06B3E01P Rsl Vishay 21P3085
RCWPM-575 3.01K 1% K M55342K06B3E01P RSL

RCWPM-575 3.01K 1% K M55342K06B3E01P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3085
Product Name Rcwpm-575 3.01K 1% K M55342K06B3E01P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers