Vishay Intertechnology, Inc. RES 390 OHM 0.15W 1% 0805 M55342K06B390DRT5V

Description
RES 390ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 390ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 0.15W 1% 0805 - M55342K06B390DRT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 0.15W 1% 0805
M55342K06B390DRT5V
RES 390 OHM 0.15W 1% 0805 M55342K06B390DRT5V
RES 390ohm 0.15W 1% 0805

RES 390ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B390DRT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B390DRT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K06B390DRT5VTR-ND
390 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

390 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B390DRT5V 764-M55342K06B390DRT5VTR-ND
Product Name RES 390 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details